Acer Extensa EX4620-6456, Intel® Core™2 Duo, 1,83 GHz, 35,8 cm (14.1"), 1280 x 800 pixels, 1 GB, 120 GB
Acer Extensa EX4620-6456. Processor family: Intel® Core™2 Duo, Processor model: T5550, Processor frequency: 1,83 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows XP Professional. Weight: 2,4 kg