Acer logo

Acer Aspire 8920G-934G50BN Intel® Core™2 Duo T9300 46,7 cm (18.4") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9650M GS Windows Vista Ultimate

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49753
Info modified on:
30 Jan 2025, 19:24:51
Short summary description Acer Aspire 8920G-934G50BN Intel® Core™2 Duo T9300 46,7 cm (18.4") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9650M GS Windows Vista Ultimate:

Acer Aspire 8920G-934G50BN, Intel® Core™2 Duo, 2,5 GHz, 46,7 cm (18.4"), 1920 x 1080 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 8920G-934G50BN Intel® Core™2 Duo T9300 46,7 cm (18.4") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9650M GS Windows Vista Ultimate:

Acer Aspire 8920G-934G50BN. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2,5 GHz. Display diagonal: 46,7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce 9650M GS. Operating system installed: Windows Vista Ultimate. Weight: 4,1 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.