Acer Aspire 5715Z-4A2G16Mi, Intel® Pentium®, 1,86 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB
Acer Aspire 5715Z-4A2G16Mi. Processor family: Intel® Pentium®, Processor model: T2390, Processor frequency: 1,86 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 2,8 kg