Acer logo

Acer Aspire 5520-6A2G16Mi 39,1 cm (15.4") 1 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 7000 Windows Vista Home Premium

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105530
Info modified on:
23 Jan 2025, 18:06:11
Short summary description Acer Aspire 5520-6A2G16Mi 39,1 cm (15.4") 1 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 7000 Windows Vista Home Premium:

Acer Aspire 5520-6A2G16Mi, 1,8 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB, Windows Vista Home Premium

Long summary description Acer Aspire 5520-6A2G16Mi 39,1 cm (15.4") 1 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 7000 Windows Vista Home Premium:

Acer Aspire 5520-6A2G16Mi. Processor frequency: 1,8 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce Go 7000. Operating system installed: Windows Vista Home Premium. Weight: 2,75 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.