Acer Aspire 5720-1A1G16, Intel® Core™2 Duo, 1,5 GHz, 39,1 cm (15.4"), 1280 x 768 pixels, 1 GB, 160 GB
Acer Aspire 5720-1A1G16. Processor family: Intel® Core™2 Duo, Processor model: T5250, Processor frequency: 1,5 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 2300. Operating system installed: Windows Vista Home Premium. Weight: 2,8 kg