Acer logo

Acer Aspire 5710-102G16 Intel Core 2 Duo T5500 1.66 GHz Intel® Core™ Duo 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 2300 Windows Vista Home Premium

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85113
Info modified on:
02 Feb 2025, 23:08:53
Short summary description Acer Aspire 5710-102G16 Intel Core 2 Duo T5500 1.66 GHz Intel® Core™ Duo 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 2300 Windows Vista Home Premium:

Acer Aspire 5710-102G16 Intel Core 2 Duo T5500 1.66 GHz, Intel® Core™ Duo, 1,66 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Acer Aspire 5710-102G16 Intel Core 2 Duo T5500 1.66 GHz Intel® Core™ Duo 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 2300 Windows Vista Home Premium:

Acer Aspire 5710-102G16 Intel Core 2 Duo T5500 1.66 GHz. Processor family: Intel® Core™ Duo, Processor frequency: 1,66 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Mobility Radeon HD 2300. Operating system installed: Windows Vista Home Premium. Weight: 3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.