Acer logo

Acer Aspire One 722-C6Ckk AMD C C-60 Netbook 29,5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Linux Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39843
Info modified on:
29 Jan 2025, 19:19:33
Short summary description Acer Aspire One 722-C6Ckk AMD C C-60 Netbook 29,5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Linux Black:

Acer Aspire One 722-C6Ckk, AMD C, 1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer Aspire One 722-C6Ckk AMD C C-60 Netbook 29,5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Linux Black:

Acer Aspire One 722-C6Ckk. Product type: Netbook. Processor family: AMD C, Processor model: C-60, Processor frequency: 1 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Linux. Product colour: Black. Weight: 1,46 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.