Acer Aspire One AOD255-2DQws, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1 GB, 250 GB, Windows 7 Starter
Acer Aspire One AOD255-2DQws. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1"). Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: White. Weight: 1,25 kg