Acer logo

Acer AT3228ML 81,3 cm (32") Full HD Black 400 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153952
Info modified on:
15 Oct 2024, 14:40:52
Short summary description Acer AT3228ML 81,3 cm (32") Full HD Black 400 cd/m²:

Acer AT3228ML, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Acer AT3228ML 81,3 cm (32") Full HD Black 400 cd/m²:

Acer AT3228ML. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED, Display brightness: 400 cd/m², Response time: 6,5 ms, Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.