Acer logo

Acer AL1916W Ab computer monitor 48,3 cm (19") 1440 x 900 pixels WXGA+ LCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
383325
Info modified on:
22 Aug 2022, 16:26:08
Short summary description Acer AL1916W Ab computer monitor 48,3 cm (19") 1440 x 900 pixels WXGA+ LCD Black:

Acer AL1916W Ab, 48,3 cm (19"), 1440 x 900 pixels, WXGA+, LCD, 8 ms, Black

Long summary description Acer AL1916W Ab computer monitor 48,3 cm (19") 1440 x 900 pixels WXGA+ LCD Black:

Acer AL1916W Ab. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: WXGA+, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.