Acer Chromebox CXI3, 2,2 GHz, Intel® Core™ i3, i3-8130U, 4 GB, 64 GB, ChromeOS
Acer Chromebox CXI3. Processor frequency: 2,2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8130U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 64 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: ChromeOS. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black