Acer logo

Acer Aspire TC-704 Intel® Pentium® N3700 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53524
Info modified on:
10 Aug 2024, 10:11:44
Short summary description Acer Aspire TC-704 Intel® Pentium® N3700 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS PC Black:

Acer Aspire TC-704, 1,6 GHz, Intel® Pentium®, 4 GB, 500 GB, DVD±RW, FreeDOS

Long summary description Acer Aspire TC-704 Intel® Pentium® N3700 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS PC Black:

Acer Aspire TC-704. Processor frequency: 1,6 GHz, Processor family: Intel® Pentium®, Processor model: N3700. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Power supply: 300 W. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.