Acer Aspire XC-885, 3,2 GHz, Intel® Core™ i7, 8 GB, 256 GB, DVD±RW, Endless OS
Acer Aspire XC-885. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Endless OS. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product colour: Black