Acer logo

Acer Revo RN76 Intel® Core™ i3 i3-7100U 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Mini PC Silver, White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55291
Info modified on:
10 Aug 2024, 10:48:25
Short summary description Acer Revo RN76 Intel® Core™ i3 i3-7100U 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Mini PC Silver, White:

Acer Revo RN76, 2,4 GHz, Intel® Core™ i3, i3-7100U, 4 GB, 128 GB, Windows 10 Home

Long summary description Acer Revo RN76 Intel® Core™ i3 i3-7100U 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Mini PC Silver, White:

Acer Revo RN76. Processor frequency: 2,4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Silver, White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.