Acer Aspire 5600U, 58,4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 8
Acer Aspire 5600U. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 2,4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Black