Acer logo

Acer Aspire X1301 AMD Athlon X2 240 3 GB DDR2-SDRAM 1 TB AMD Radeon HD 4350 Windows 7 Home Premium SFF PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113210
Info modified on:
07 Oct 2024, 16:36:58
Short summary description Acer Aspire X1301 AMD Athlon X2 240 3 GB DDR2-SDRAM 1 TB AMD Radeon HD 4350 Windows 7 Home Premium SFF PC Black:

Acer Aspire X1301, 2,8 GHz, AMD Athlon X2, 3 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire X1301 AMD Athlon X2 240 3 GB DDR2-SDRAM 1 TB AMD Radeon HD 4350 Windows 7 Home Premium SFF PC Black:

Acer Aspire X1301. Processor frequency: 2,8 GHz, Processor family: AMD Athlon X2, Processor model: 240. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 4350. Operating system installed: Windows 7 Home Premium. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.