Zyxel logo

Zyxel NBG6616 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143786
Info modified on:
14 Mar 2024, 19:19:30
Short summary description Zyxel NBG6616 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Zyxel NBG6616, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description Zyxel NBG6616 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Zyxel NBG6616. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Product colour: Black, LED indicators: Power, USB, WAN, WLAN, WPS. Antenna design: External

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.