Yealink SIP-T41P, IP Phone, Black, Wired handset, Desk/Wall, 1000 entries, LCD
Yealink SIP-T41P. Product type: IP Phone, Product colour: Black, Handset type: Wired handset. Phonebook capacity: 1000 entries. Display: LCD, Display diagonal: 6,86 cm (2.7"), Display resolution: 192 x 64 pixels. Voice codecs: G.711, G.723, G.726, G.729A, G.729B. Power requirements: AC 100-240V, DC 5V