Yealink logo

Yealink SIP-T19P E2 IP phone Black LCD

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119754
Info modified on:
24 Apr 2024, 12:40:34
Short summary description Yealink SIP-T19P E2 IP phone Black LCD:

Yealink SIP-T19P E2, IP Phone, Black, Wired handset, In-band, Out-of band, SIP info, 1000 entries, Digital

Long summary description Yealink SIP-T19P E2 IP phone Black LCD:

Yealink SIP-T19P E2. Product type: IP Phone, Product colour: Black, Handset type: Wired handset. Dual-Tone Multi-Frequency (DTMF) modes: In-band, Out-of band, SIP info. Phonebook capacity: 1000 entries. Volume control: Digital. Display: LCD, Display diagonal: 5,84 cm (2.3"), Display resolution: 132 x 64 pixels

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.