XPG LANCER BLADE , 32 GB, 2 x 16 GB, DDR5, 6400 MHz, 288-pin DIMM
XPG LANCER BLADE . Component for: PC, Internal memory: 32 GB, Memory layout (modules x size): 2 x 16 GB, Internal memory type: DDR5, Memory clock speed: 6400 MHz, Memory form factor: 288-pin DIMM, CAS latency: 32, ECC