Whirlpool logo

Whirlpool WBE 3111 A+W fridge-freezer Freestanding 311 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68975
Info modified on:
26 Feb 2021, 15:59:48
Short summary description Whirlpool WBE 3111 A+W fridge-freezer Freestanding 311 L White:

Whirlpool WBE 3111 A+W, 311 L, N-ST, 4,5 kg/24h, White

Long summary description Whirlpool WBE 3111 A+W fridge-freezer Freestanding 311 L White:

Whirlpool WBE 3111 A+W. Total net capacity: 311 L. Door hinge: Right. Climate class: N-ST. Fridge net capacity: 192 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 119 L, Freezing capacity: 4,5 kg/24h. Annual energy consumption: 357,7 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.