Whirlpool logo

Whirlpool TDLR 70220 washing machine Top-load 7 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3131
Info modified on:
10 Apr 2025, 10:52:39
Short summary description Whirlpool TDLR 70220 washing machine Top-load 7 kg White:

Whirlpool TDLR 70220, Top-load, 7 kg, A, 76 dB, 174 kWh, 8900 L

Long summary description Whirlpool TDLR 70220 washing machine Top-load 7 kg White:

Whirlpool TDLR 70220. Loading type: Top-load. Rated capacity: 7 kg, Spin-drying class: A, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 54 dB. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 8900 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.