Whirlpool logo

Whirlpool GT283/SL microwave Silver Combination microwave Countertop 25 L 700 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126486
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool GT283/SL microwave Silver Combination microwave Countertop 25 L 700 W:

Whirlpool GT283/SL, Countertop, Combination microwave, 25 L, 700 W, Built-in display, Rotary

Long summary description Whirlpool GT283/SL microwave Silver Combination microwave Countertop 25 L 700 W:

Whirlpool GT283/SL. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 25 L, Microwave power: 700 W, Built-in display, Control type: Rotary, Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.