Whirlpool GT 286 SL, Countertop, Combination microwave, 25 L, 700 W, Built-in display, Rotary
Whirlpool GT 286 SL. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 25 L, Microwave power: 700 W, Built-in display, Control type: Rotary, Product colour: Black, Stainless steel