Whirlpool logo

Whirlpool DLC7000 washing machine Front-load 7 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121616
Info modified on:
27 May 2024, 12:12:46
Short summary description Whirlpool DLC7000 washing machine Front-load 7 kg 1000 RPM White:

Whirlpool DLC7000, Front-load, 7 kg, C, 1000 RPM, 194 kWh, 9900 L

Long summary description Whirlpool DLC7000 washing machine Front-load 7 kg 1000 RPM White:

Whirlpool DLC7000. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: C. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 194 kWh, Annual water consumption washing: 9900 L. Product colour: White. Width: 595 mm, Depth: 565 mm, Height: 850 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.