Whirlpool BSNF 8121 W, 316 L, No Frost (fridge), SN-T, 42 dB, 4 kg/24h, White
Whirlpool BSNF 8121 W. Total net capacity: 316 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 222 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 94 L, Freezing capacity: 4 kg/24h, No Frost (freezer). Annual energy consumption: 311 kWh. Product colour: White