Whirlpool logo

Whirlpool AWO/D 612 washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51671
Info modified on:
27 May 2024, 11:55:05
Short summary description Whirlpool AWO/D 612 washing machine Front-load 6 kg 1200 RPM White:

Whirlpool AWO/D 612, Front-load, 6 kg, B, 72 dB, 1200 RPM, 167 kWh

Long summary description Whirlpool AWO/D 612 washing machine Front-load 6 kg 1200 RPM White:

Whirlpool AWO/D 612. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 167 kWh, Annual water consumption washing: 9272 L. Product colour: White. Width: 595 mm, Depth: 555 mm, Height: 820 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.