Whirlpool logo

Whirlpool AWO/C 81400 washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88418
Info modified on:
27 May 2024, 11:52:17
Short summary description Whirlpool AWO/C 81400 washing machine Front-load 8 kg 1400 RPM White:

Whirlpool AWO/C 81400, Front-load, 8 kg, B, 77 dB, 1400 RPM, 193 kWh

Long summary description Whirlpool AWO/C 81400 washing machine Front-load 8 kg 1400 RPM White:

Whirlpool AWO/C 81400. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 193 kWh, Annual water consumption washing: 11000 L. Product colour: White. Width: 595 mm, Depth: 575 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.