Whirlpool logo

Whirlpool AKZ 7890 IX oven 65 L 3650 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121133
Info modified on:
29 Nov 2024, 15:42:51
Short summary description Whirlpool AKZ 7890 IX oven 65 L 3650 W Black, Stainless steel:

Whirlpool AKZ 7890 IX, Medium, Electric, 65 L, 3650 W, 65 L, Built-in

Long summary description Whirlpool AKZ 7890 IX oven 65 L 3650 W Black, Stainless steel:

Whirlpool AKZ 7890 IX. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Rotary, Touch. Energy consumption (conventional): 0,87 kWh, Energy consumption (forced convection): 0,67 kWh, Connected load: 3650 W. Width: 595 mm, Depth: 564 mm, Height: 595 mm. Package width: 630 mm, Package depth: 650 mm, Package height: 690 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.