Whirlpool logo

Whirlpool AKT 414/NB Black, Grey Built-in Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74608
Info modified on:
10 Nov 2021, 17:12:55
Short summary description Whirlpool AKT 414/NB Black, Grey Built-in Gas 4 zone(s):

Whirlpool AKT 414/NB, Black, Grey, Built-in, Gas, Glass, 4 zone(s), 4 zone(s)

Long summary description Whirlpool AKT 414/NB Black, Grey Built-in Gas 4 zone(s):

Whirlpool AKT 414/NB. Product colour: Black, Grey, Appliance placement: Built-in, Hob type: Gas. Regular cooking zone: 3500 W. Control type: Rotary, Control position: Top front. AC input frequency: 50 Hz. Width: 680 mm, Depth: 510 mm, Height: 80 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.