Whirlpool logo

Whirlpool AKT 486/NB hob Black Built-in Gas 5 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70168
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool AKT 486/NB hob Black Built-in Gas 5 zone(s):

Whirlpool AKT 486/NB, Black, Built-in, Gas, Glass, 5 zone(s), 5 zone(s)

Long summary description Whirlpool AKT 486/NB hob Black Built-in Gas 5 zone(s):

Whirlpool AKT 486/NB. Product colour: Black, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1000 W, Regular cooking zone: 1750 W, Large cooking zone: 3000 W. Control type: Rotary, Control position: Top front. Connected load (gas): 10800 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 730 mm, Depth: 510 mm, Height: 49 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.