Whirlpool logo

Whirlpool AKR 633 Y-2 cooker hood Built-under Stainless steel 400 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2145
Info modified on:
23 Mar 2025, 08:17:25
Short summary description Whirlpool AKR 633 Y-2 cooker hood Built-under Stainless steel 400 m³/h:

Whirlpool AKR 633 Y-2, 400 m³/h, 66 dB, 216 m³/h, Built-under, Stainless steel, 56 W

Long summary description Whirlpool AKR 633 Y-2 cooker hood Built-under Stainless steel 400 m³/h:

Whirlpool AKR 633 Y-2. Maximum extraction power: 400 m³/h, Noise level: 66 dB, Maximum recirculating power: 216 m³/h. Type: Built-under, Product colour: Stainless steel. Bulb power: 56 W, Number of bulbs: 2 bulb(s). Motor power: 160 W, Current: 1,1 A. Width: 598 mm, Depth: 285 mm, Height: 395 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.