Whirlpool logo

Whirlpool ADG 9148/1 dishwasher Fully built-in 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100838
Info modified on:
31 Dec 2021, 12:58:38
Short summary description Whirlpool ADG 9148/1 dishwasher Fully built-in 12 place settings:

Whirlpool ADG 9148/1, Fully built-in, Stainless steel, Buttons, 150 m, 160 m, Upper

Long summary description Whirlpool ADG 9148/1 dishwasher Fully built-in 12 place settings:

Whirlpool ADG 9148/1. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 12 place settings, Noise level: 44 dB, Dishwashing programs: Eco, Glass/Delicate, Intensive, Pre-wash, Quick. Water consumption per cycle: 13 L, Energy consumption per cycle: 1,05 kWh, Connected load: 2040 W. Width: 597 mm, Depth: 555 mm, Height: 820 mm. Package width: 640 mm, Package depth: 660 mm, Package height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.