Whirlpool logo

Whirlpool WIP 4O41 PLEG Fully built-in 14 place settings C

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48097
Info modified on:
26 May 2025, 06:43:25
Short summary description Whirlpool WIP 4O41 PLEG Fully built-in 14 place settings C:

Whirlpool WIP 4O41 PLEG, Fully built-in, Stainless steel, Stainless steel, Touch, 0,13 m, 0,155 m

Long summary description Whirlpool WIP 4O41 PLEG Fully built-in 14 place settings C:

Whirlpool WIP 4O41 PLEG. Appliance placement: Fully built-in, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 41 dB. Energy efficiency class: C, Water consumption per cycle: 9,5 L, Energy consumption per 100 cycles: 75 kWh. Width: 598 mm, Depth: 555 mm, Height: 820 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.