Whirlpool logo

Whirlpool WSIC 3M27 C Fully built-in 10 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70796
Info modified on:
02 Jun 2025, 06:43:15
Short summary description Whirlpool WSIC 3M27 C Fully built-in 10 place settings:

Whirlpool WSIC 3M27 C, Fully built-in, Slimline (45 cm), Silver, Buttons, 1,3 m, 1,55 m

Long summary description Whirlpool WSIC 3M27 C Fully built-in 10 place settings:

Whirlpool WSIC 3M27 C. Appliance placement: Fully built-in, Product size: Slimline (45 cm), Control panel colour: Silver. Number of place settings: 10 place settings, Noise level: 47 dB, Dishwashing programs: Eco, Intensive 65°C, Pre-wash. Water consumption per cycle: 9 L, Energy consumption per cycle: 0,74 kWh, Connected load: 1900 W. Width: 448 mm, Depth: 555 mm, Height: 820 mm. Package width: 500 mm, Package depth: 675 mm, Package height: 890 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.