Whirlpool logo

Whirlpool UW8 F2Y WBI F Upright freezer Freestanding 260 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107371
Info modified on:
07 Feb 2025, 09:56:06
Short summary description Whirlpool UW8 F2Y WBI F Upright freezer Freestanding 260 L White:

Whirlpool UW8 F2Y WBI F, 260 L, 22,5 kg/24h, SN-T, 41 dB, No Frost system, White

Long summary description Whirlpool UW8 F2Y WBI F Upright freezer Freestanding 260 L White:

Whirlpool UW8 F2Y WBI F. Freezer net capacity: 260 L, Climate class: SN-T, Freezing capacity: 22,5 kg/24h, Storage time during power failure: 24 h, Noise level: 41 dB, Star rating: 4*, No Frost system. Door hinge: Right. Annual energy consumption: 246 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.