Whirlpool logo

Whirlpool Chef Plus MCP 349 BL Black Combination microwave Countertop 25 L 800 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102908
Info modified on:
20 Dec 2024, 05:36:25
Short summary description Whirlpool Chef Plus MCP 349 BL Black Combination microwave Countertop 25 L 800 W:

Whirlpool Chef Plus MCP 349 BL, Countertop, Combination microwave, 25 L, 800 W, Built-in display, LED

Long summary description Whirlpool Chef Plus MCP 349 BL Black Combination microwave Countertop 25 L 800 W:

Whirlpool Chef Plus MCP 349 BL. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 25 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Touch, Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.