VTech Storio 3S, 2,8 GB, MicroSD (TransFlash), 32 GB, 12,7 cm (5"), 2 MP, Pink
VTech Storio 3S. Internal storage capacity: 2,8 GB, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB. Display diagonal: 12,7 cm (5"). Front camera resolution (numeric): 2 MP. Product colour: Pink. Battery technology: Alkaline