Vogel's logo

Vogel's EFW 6445 Plus 2,03 m (80") Anthracite, Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18985
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Vogel's EFW 6445 Plus 2,03 m (80") Anthracite, Silver:

Vogel's EFW 6445 Plus, 106,7 cm (42"), 2,03 m (80"), 55 kg, -15 - 15°, Anthracite, Silver

Long summary description Vogel's EFW 6445 Plus 2,03 m (80") Anthracite, Silver:

Vogel's EFW 6445 Plus. Maximum weight capacity: 55 kg, Minimum screen size: 106,7 cm (42"), Maximum screen size: 2,03 m (80"). Tilt angle range: -15 - 15°, Distance to the wall (min): 61 cm, Distance to the wall (max): 10,8 cm. Product colour: Anthracite, Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.