Viewsonic logo

Viewsonic E2 Series VA912 LCD Monitor computer monitor 48,3 cm (19") 1280 x 1024 pixels

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42356
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic E2 Series VA912 LCD Monitor computer monitor 48,3 cm (19") 1280 x 1024 pixels:

Viewsonic E2 Series VA912 LCD Monitor, 48,3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms

Long summary description Viewsonic E2 Series VA912 LCD Monitor computer monitor 48,3 cm (19") 1280 x 1024 pixels:

Viewsonic E2 Series VA912 LCD Monitor. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.