Vertiv Liebert Nfinity 12 Bay, 4kVA, 4 kVA, 2800 W, 110 V, 276 V, 40/70 Hz, 120 V
Vertiv Liebert Nfinity 12 Bay, 4kVA. Output power capacity: 4 kVA, Output power: 2800 W, Input operation voltage (min): 110 V. Battery recharge time: 5 h. Form factor: Tower, Product colour: Black, Cooling type: Active. Certification: FCC 15, IEEE C62.41. Safety: UL 1778, c-UL