Verbatim logo

Verbatim Store 'n' Go USB 3.0 500GB external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Blue

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44306
Info modified on:
01 Oct 2019, 12:14:08
Short summary description Verbatim Store 'n' Go USB 3.0 500GB external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Blue:

Verbatim Store 'n' Go USB 3.0 500GB, 500 GB, 2.5", 3.2 Gen 1 (3.1 Gen 1), 5400 RPM, Blue

Long summary description Verbatim Store 'n' Go USB 3.0 500GB external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Blue:

Verbatim Store 'n' Go USB 3.0 500GB. HDD capacity: 500 GB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 5400 RPM. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.