location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula 53015 puzzle Shape puzzle 4 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Goula - Color Puzzle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53015 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8421914530155
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 23:12:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goula 53015 puzzle Shape puzzle 4 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Shape puzzle
  • - Infant
  • - Any gender
  • - Recommended age (min): 1 yr(s)
  • - Material: Wood
  • - 4 pc(s)
  • - Wood
Long product name Goula 53015 puzzle Shape puzzle 4 pc(s) :
The long product name of Goula 53015 puzzle Shape puzzle 4 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Goula - Color Puzzle, 12M+
More>>>
Goula 53015 puzzle Shape puzzle 4 pc(s):
The official description of Goula 53015 puzzle Shape puzzle 4 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A First Wooden Puzzle For Your Baby, Four Pieces With Large Pivots To Make It Easier For The Child To Grasp.

Short summary description Goula 53015 puzzle Shape puzzle 4 pc(s):
This short summary of the Goula 53015 puzzle Shape puzzle 4 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Goula 53015, 4 pc(s), 1 yr(s)

Long summary description Goula 53015 puzzle Shape puzzle 4 pc(s):
This is an auto-generated long summary of Goula 53015 puzzle Shape puzzle 4 pc(s) based on the first three specs of the first five spec groups.

Goula 53015. Number of puzzle pieces: 4 pc(s). Recommended age (min): 1 yr(s)

Features
Product type *
Shape puzzle
Recommended age group *
Infant
Suggested gender *
Any gender
Recommended age (min) *
1 yr(s)
Suitable for indoor use
Yes
Product colour
Wood
Material
Wood
Minimum number of players
1
Country of origin
China
Learning & training skills
Learning & training skills
Fine motor skills training
Battery
Batteries required
No
Weight & dimensions
Weight
200 g
Packaging data
Package width
220 mm
Package depth
40 mm
Package height
220 mm
Package weight
300 g
Package tare weight
100 g
Packaging content
Number of puzzles *
1
Number of puzzle pieces *
4 pc(s)
Logistics data
Pallet gross height
113 cm
Pallet gross weight
211,8 kg
Master (outer) cases per pallet
24 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
4 pc(s)
Products per pallet
576 pc(s)
Products per master (outer) case
24 pc(s)
Master (outer) case width
355 mm
Master (outer) case length
480 mm
Master (outer) case height
250 mm
Master (outer) case gross weight
8,2 kg
Master (outer) case tare weight
400 g
Master (outer) case net weight
7,8 kg
Master (outer) case volume
41748 cm³
Products per shipping (inner) case
6 pc(s)
Other features
Customs product code (TARIC)
95030061
Disclaimer Goula 53015 puzzle Shape puzzle 4 pc(s):
Disclaimer

Warning: Not suitable for children under 36 months of age due to small parts. Choking hazard. Please keep this packaging for future reference. The contents and colours may differ from those in the photographs. Designed in The Netherlands / in Barcelona. Made in China.