location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula 53434 puzzle Contour puzzle 2 pc(s) Animals

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carla's Farm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53434 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446534342
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2022 17:49:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goula 53434 puzzle Contour puzzle 2 pc(s) Animals
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Contour puzzle
  • - Animals
  • - Toddler
  • - Any gender
  • - Recommended age (min): 2 yr(s)
  • - Material: Cardboard
  • - 2 pc(s)
  • - Multicolour
Long product name Goula 53434 puzzle Contour puzzle 2 pc(s) Animals :
The long product name of Goula 53434 puzzle Contour puzzle 2 pc(s) Animals. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Goula Carla's Farm 6 x 2 pieces, 2+
More>>>
Goula 53434 puzzle Contour puzzle 2 pc(s) Animals:
The official description of Goula 53434 puzzle Contour puzzle 2 pc(s) Animals as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

6 two pieces wooden puzzles, with nice farm animals. Large pieces. Self correcting.

Short summary description Goula 53434 puzzle Contour puzzle 2 pc(s) Animals:
This short summary of the Goula 53434 puzzle Contour puzzle 2 pc(s) Animals data-sheet is auto-generated and uses the product title and the first six key specs.

Goula 53434, 2 pc(s), Animals, 2 yr(s)

Long summary description Goula 53434 puzzle Contour puzzle 2 pc(s) Animals:
This is an auto-generated long summary of Goula 53434 puzzle Contour puzzle 2 pc(s) Animals based on the first three specs of the first five spec groups.

Goula 53434. Number of puzzle pieces: 2 pc(s). Genre: Animals, Recommended age (min): 2 yr(s)

Features
Product type *
Contour puzzle
Genre *
Animals
Recommended age group *
Toddler
Suggested gender *
Any gender
Recommended age (min) *
2 yr(s)
Suitable for indoor use
Yes
Product colour
Multicolour
Material
Cardboard
Minimum number of players
1
Country of origin
China
Certification
CE
Learning & training skills
Learning & training skills
Fine motor skills training
Weight & dimensions
Weight
155 g
Packaging data
Package type
Closed box
Package width
180 mm
Package depth
55 mm
Package height
135 mm
Package weight
255 g
Package tare weight
100 g
Packaging content
Number of puzzles *
6
Packaging content
Number of puzzle pieces *
2 pc(s)
Logistics data
Pallet gross height
95 cm
Pallet gross weight
243,8 kg
Master (outer) cases per pallet
32 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Layers per pallet
4 pc(s)
Products per pallet
768 pc(s)
Products per master (outer) case
24 pc(s)
Master (outer) case width
430 mm
Master (outer) case length
490 mm
Master (outer) case height
200 mm
Master (outer) case gross weight
7,15 kg
Master (outer) case tare weight
400 g
Master (outer) case net weight
6,75 kg
Master (outer) case volume
42140 cm³
Other features
Customs product code (TARIC)
95030099