C2G logo

C2G 81685 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 3 m USB A Micro-USB B Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129754
Info modified on:
10 Aug 2024, 11:43:26
Bullet Points C2G 81685 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 3 m USB A Micro-USB B Black:
  • - Carries USB 3.0 data signals and power
  • - Up to 4.8 Gbps bandwidth
  • - Shielded to protect from interference
  • - (1) USB 3.0 A Male on connector 1
  • - (1) USB 3.0 Micro-B Male on connector 2
Warranty:
Lifetime
Long product name C2G 81685 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 3 m USB A Micro-USB B Black:

USB 3.0 Type-A (Male)/MicroUSB Type-B (Male), 3m, Black

C2G 81685 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 3 m USB A Micro-USB B Black:

Product Description
Just plug-and-play for hard drive enclosures, printers, modems, cameras, and other SuperSpeed USB peripherals. This cable provides a transfer rate of up to 4.8 Gbps when connected with a USB 3.0 compliant host and device. Foil and braid shielding reduces EMI/RFI interference and twisted pair contruction helps reduce crosstalk thus ensuring SuperSpeed, error-free data transfer. Protective oversnagless connector is colour-coded blue to highlight USB 3.0 connectivity compatibility.

Please Note: USB 3.0 (4.8 Gbps) provides TEN TIMES the capability of USB 2.0 (480 Mbps); it also provides up to 900 mA power instead of the 500 mA available with USB 2.0. Type A connections are backwards compatible to USB 2.0 and even USB 1.1. Finally, while USB 2.0 cables will work with USB 3.0 devices (at the lower USB 2.0 transmission speed and power), you won't enjoy the SuperSpeed of USB 3.0 without connecting with USB 3.0 cables!

Short summary description C2G 81685 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 3 m USB A Micro-USB B Black:

C2G 81685, 3 m, USB A, Micro-USB B, USB 3.2 Gen 1 (3.1 Gen 1), 4,8 Gbit/s, Black

Long summary description C2G 81685 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 3 m USB A Micro-USB B Black:

C2G 81685. Cable length: 3 m. Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 4,8 Gbit/s, Connector contacts plating: Chrome, Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.