Trust logo

Trust GXT 835 Azor keyboard Gaming USB QWERTY English Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83716
Info modified on:
10 Mar 2025, 22:41:37
Short summary description Trust GXT 835 Azor keyboard Gaming USB QWERTY English Black:

Trust GXT 835 Azor, Wired, USB, Mechanical, QWERTY, LED, Black

Long summary description Trust GXT 835 Azor keyboard Gaming USB QWERTY English Black:

Trust GXT 835 Azor. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Keyboard number of keys: 104. Backlight type: LED. Cable length: 1,8 m. Recommended usage: Gaming. Product colour: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.