Trust logo

Trust Vigor 5.1 speaker set 75 W Home theatre Black 5.1 channels 2-way

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72387
Info modified on:
10 Mar 2025, 22:40:45
Short summary description Trust Vigor 5.1 speaker set 75 W Home theatre Black 5.1 channels 2-way:

Trust Vigor 5.1, 5.1 channels, 75 W, Home theatre, Black, 150 W, Wood

Long summary description Trust Vigor 5.1 speaker set 75 W Home theatre Black 5.1 channels 2-way:

Trust Vigor 5.1. Audio output channels: 5.1 channels, RMS rated power: 75 W, Recommended usage: Home theatre. Satellite speaker type: 2-way. Center speaker type: 2-way. Subwoofer type: Active subwoofer. Power source: AC, AC input voltage: 230 V, AC input frequency: 50 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.