Tristar logo

Tristar VE-5924 household fan Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86938
Info modified on:
29 Jun 2024, 11:42:35
End of life date:
25 Jun 2024
Short summary description Tristar VE-5924 household fan Black:

Tristar VE-5924, Household blade fan, Black, Table, Plastic, 50,52 dB, 2100 RPM

Long summary description Tristar VE-5924 household fan Black:

Tristar VE-5924. Type: Household blade fan, Product colour: Black, Placement: Table. Power source type: AC, Power consumption (typical): 30 W, AC input voltage: 220 - 240 V. Weight: 1,19 kg. Package width: 280 mm, Package depth: 195 mm, Package height: 290 mm. Products per intermodal container (20ft): 2016 pc(s), Products per intermodal container (40ft): 4032 pc(s), Products per intermodal container (40ft, HC): 4535 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.