Tristar MX-4161, 4 L, White, Stainless steel, 600 W, 230 V, 4,34 kg
Tristar MX-4161. Bowl capacity: 4 L, Product colour: White. Bowl material: Stainless steel. Power: 600 W, AC input voltage: 230 V. Weight: 4,34 kg. Package width: 228 mm, Package depth: 390 mm, Package height: 328 mm