Tristar KA-5061, Industrial fan heater, 3000 W, Portable, 1500 W, 60 m³, Metal
Tristar KA-5061. Product type: Industrial fan heater, Heating power: 3000 W, Placement: Portable. Power source: AC. Width: 210 mm, Depth: 360 mm, Height: 250 mm. Country of origin: China, Products per pallet layer: 60 pc(s), Quantity per pack: 1 pc(s)